TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B49K9E1

Description
RES SMD 49.9KOHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 49.9KOHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B49K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B49K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B49K9E1DKR-ND
RES SMD 49.9KOHM 0.1% 1/10W 0805

RES SMD 49.9KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B49K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B49K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B49K9E1TR-ND
49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B49K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B49K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B49K9E1CT-ND
RES SMD 49.9KOHM 0.1% 1/10W 0805

RES SMD 49.9KOHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3243 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3243
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3243
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 49.9 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 49.9 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0805B49K9E1DKR-ND 52Y3243
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details