TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B47RE1

Description
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B47RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B47RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B47RE1TR-ND
47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B47RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B47RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B47RE1DKR-ND
RES SMD 47 OHM 0.1% 1/10W 0805

RES SMD 47 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B47RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B47RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B47RE1CT-ND
RES SMD 47 OHM 0.1% 1/10W 0805

RES SMD 47 OHM 0.1% 1/10W 0805

Buy Now Datasheet
SMD 47 OHM 10W Resistor - 52-CPF-A-0805B47RE1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47 OHM 10W Resistor
52-CPF-A-0805B47RE1
SMD 47 OHM 10W Resistor 52-CPF-A-0805B47RE1
RES SMD 47 OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B47RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B47RE1 can be used for catalog matching and distributor lookup.

RES SMD 47 OHM 0.1% 1/10W 0805 Product overview: CPF-A-0805B47RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0805B47RE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 8667434P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667434P
Surface Mount Resistors 8667434P
TE Connectivity CPF-A-0805B47RE1

TE Connectivity CPF-A-0805B47RE1

Supplier's Site
Surface Mount Resistors - 8667434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667434
Surface Mount Resistors 8667434
TE Connectivity CPF-A-0805B47RE1

TE Connectivity CPF-A-0805B47RE1

Supplier's Site
Surface Mount Resistors - 1646346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646346
Surface Mount Resistors 1646346
TE Connectivity CPF-A-0805B47RE1

TE Connectivity CPF-A-0805B47RE1

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1184901-CPF-A-0805B47RE1
Resistors - Chip Resistor - Surface Mount 1184901-CPF-A-0805B47RE1
Win Source Part Number: 1184901-CPF-A-0805B4 7RE1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF-A, Neohm Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 1,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): 1-2176217-4; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1-2176217-4

Win Source Part Number: 1184901-CPF-A-0805B47RE1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF-A, Neohm
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): 1-2176217-4;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1-2176217-4

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3241 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3241
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3241
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 47 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 47 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 47R, 0805; Resistance Holsworthy Te Connectivity - 84Y4281 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 47R, 0805; Resistance Holsworthy Te Connectivity
84Y4281
Res, Thin Film, Aec-Q200, 47R, 0805; Resistance Holsworthy Te Connectivity 84Y4281
RES, THIN FILM, AEC-Q200, 47R, 0805; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 47R, 0805; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B47RE1TR-ND 52-CPF-A-0805B47RE1 8667434P 8667434 1184901-CPF-A-0805B47RE1 52Y3241 84Y4281
Product Name Chip Resistor - Surface Mount SMD 47 OHM 10W Resistor Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 47 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, Thin Film, Aec-Q200, 47R, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film Thin Film (Chip); Thin Film Thin film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 (2012 Metric) Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details