TE Connectivity Surface Mount Resistors CPF-A-0805B3K0E1

Description
TE Connectivity CPF-A-0805B3K0E1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0805B3K0E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667421P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667421P
Surface Mount Resistors 8667421P
TE Connectivity CPF-A-0805B3K0E1

TE Connectivity CPF-A-0805B3K0E1

Supplier's Site
Surface Mount Resistors - 8667421 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667421
Surface Mount Resistors 8667421
TE Connectivity CPF-A-0805B3K0E1

TE Connectivity CPF-A-0805B3K0E1

Supplier's Site
Surface Mount Resistors - 1646341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646341
Surface Mount Resistors 1646341
TE Connectivity CPF-A-0805B3K0E1

TE Connectivity CPF-A-0805B3K0E1

Supplier's Site
Chip Resistor - Surface Mount - CPF-A-0805B3K0E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0805B3K0E1-ND
Chip Resistor - Surface Mount CPF-A-0805B3K0E1-ND
3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 3K, 0805; Resistance Holsworthy Te Connectivity - 84Y4266 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 3K, 0805; Resistance Holsworthy Te Connectivity
84Y4266
Res, Thin Film, Aec-Q200, 3K, 0805; Resistance Holsworthy Te Connectivity 84Y4266
RES, THIN FILM, AEC-Q200, 3K, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 3K, 0805; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8667421P 8667421 CPF-A-0805B3K0E1-ND 84Y4266
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 3K, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 3000 ohms 3000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details