TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B33RE1

Description
RES SMD 33 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 33 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B33RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B33RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B33RE1CT-ND
RES SMD 33 OHM 0.1% 1/10W 0805

RES SMD 33 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B33RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B33RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B33RE1DKR-ND
RES SMD 33 OHM 0.1% 1/10W 0805

RES SMD 33 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B33RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B33RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B33RE1TR-ND
33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

33 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8667409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667409
Surface Mount Resistors 8667409
TE Connectivity CPF-A-0805B33RE1

TE Connectivity CPF-A-0805B33RE1

Supplier's Site
Surface Mount Resistors - 8667409P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667409P
Surface Mount Resistors 8667409P
TE Connectivity CPF-A-0805B33RE1

TE Connectivity CPF-A-0805B33RE1

Supplier's Site
Surface Mount Resistors - 1646335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646335
Surface Mount Resistors 1646335
TE Connectivity CPF-A-0805B33RE1

TE Connectivity CPF-A-0805B33RE1

Supplier's Site
Res, Thin Film, Aec-Q200, 33R, 0805; Resistance Holsworthy Te Connectivity - 84Y4272 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 33R, 0805; Resistance Holsworthy Te Connectivity
84Y4272
Res, Thin Film, Aec-Q200, 33R, 0805; Resistance Holsworthy Te Connectivity 84Y4272
RES, THIN FILM, AEC-Q200, 33R, 0805; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 33R, 0805; Resistance:33ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B33RE1CT-ND 8667409 8667409P 84Y4272
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, Aec-Q200, 33R, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD); 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers