TE Connectivity CPF-A-0805B30KE
TE Connectivity CPF-A-0805B30KE
TE Connectivity CPF-A-0805B30KE
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
30 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 30 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
RES SMD 30K OHM 0.1% 1/10W 0805
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8667383 | 8667383P | 1712-CPF-A-0805B30KEDKR-ND | 52Y3228 | CPF-A-0805B30KE |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 30 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | Surface Mount Technology (SMT / SMD); 0805; 0805 | 0805; 0805 | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 30000 ohms | 30000 ohms | |||
| Power Rating | 0.1000 watts | 0.1000 watts | 0.1000 watts |