TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B22RE1

Description
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A145300TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145300TR-ND
Chip Resistor - Surface Mount A145300TR-ND
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A145300DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145300DKR-ND
Chip Resistor - Surface Mount A145300DKR-ND
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A145300CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145300CT-ND
Chip Resistor - Surface Mount A145300CT-ND
22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3217 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3217
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3217
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 22 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 22 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 22R, 0805; Resistance Holsworthy Te Connectivity - 84Y4258 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 22R, 0805; Resistance Holsworthy Te Connectivity
84Y4258
Res, Thin Film, Aec-Q200, 22R, 0805; Resistance Holsworthy Te Connectivity 84Y4258
RES, THIN FILM, AEC-Q200, 22R, 0805; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 22R, 0805; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A145300TR-ND 52Y3217 84Y4258
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, Thin Film, Aec-Q200, 22R, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details