TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B220RE1

Description
RES SMD 220 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 220 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B220RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B220RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B220RE1CT-ND
RES SMD 220 OHM 0.1% 1/10W 0805

RES SMD 220 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B220RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B220RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B220RE1TR-ND
220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

220 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B220RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B220RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B220RE1DKR-ND
RES SMD 220 OHM 0.1% 1/10W 0805

RES SMD 220 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 220R, 0805; Resistance Holsworthy Te Connectivity - 84Y4259 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 220R, 0805; Resistance Holsworthy Te Connectivity
84Y4259
Res, Thin Film, Aec-Q200, 220R, 0805; Resistance Holsworthy Te Connectivity 84Y4259
RES, THIN FILM, AEC-Q200, 220R, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 220R, 0805; Resistance:220ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0805B220RE1CT-ND 84Y4259
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 220R, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 2573223 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 510000 ohms
View Details