TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B20RE1

Description
RES SMD 20 OHM 0.1% 1/10W 0805
Request a Quote
Description
RES SMD 20 OHM 0.1% 1/10W 0805
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, part number 52Y3214, features a resistance value of 20 Ohms and a power rating of 100 mW. It operates within a temperature range of -55°C to +155°C and is rated for a maximum operating voltage of 100 V. This resistor offers a tolerance of 0.1% and is RoHS compliant, making it suitable for environmentally sensitive applications. The CPF-A series is designed with advanced thin film technology, ensuring high reliability and performance in automotive, medical, testing, measurement, and communication applications. The product is supplied on tape and reel for easy insertion in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, part number 52Y3214, features a resistance value of 20 Ohms and a power rating of 100 mW. It operates within a temperature range of -55°C to +155°C and is rated for a maximum operating voltage of 100 V. This resistor offers a tolerance of 0.1% and is RoHS compliant, making it suitable for environmentally sensitive applications. The CPF-A series is designed with advanced thin film technology, ensuring high reliability and performance in automotive, medical, testing, measurement, and communication applications. The product is supplied on tape and reel for easy insertion in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B20RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B20RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B20RE1DKR-ND
RES SMD 20 OHM 0.1% 1/10W 0805

RES SMD 20 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B20RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B20RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B20RE1TR-ND
20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B20RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B20RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B20RE1CT-ND
RES SMD 20 OHM 0.1% 1/10W 0805

RES SMD 20 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3214 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3214
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3214
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 20 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 20 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0805B20RE1DKR-ND 52Y3214
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details