TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B200KE1

Description
RES SMD 200K OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 200K OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B200KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B200KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B200KE1DKR-ND
RES SMD 200K OHM 0.1% 1/10W 0805

RES SMD 200K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B200KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B200KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B200KE1TR-ND
200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B200KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B200KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B200KE1CT-ND
RES SMD 200K OHM 0.1% 1/10W 0805

RES SMD 200K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 200K, 0805; Resistance Holsworthy Te Connectivity - 84Y4256 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 200K, 0805; Resistance Holsworthy Te Connectivity
84Y4256
Res, Thin Film, Aec-Q200, 200K, 0805; Resistance Holsworthy Te Connectivity 84Y4256
RES, THIN FILM, AEC-Q200, 200K, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 200K, 0805; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case Style:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3215 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3215
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3215
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 200 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 200 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B200KE1DKR-ND 84Y4256 52Y3215
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 200K, 0805; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 200 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567519 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0012 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details