RES SMD 1M OHM 0.1% 1/10W 0805
1 MOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 1M OHM 0.1% 1/10W 0805
TE Connectivity CPF-A-0805B1M0E1
TE Connectivity CPF-A-0805B1M0E1
TE Connectivity CPF-A-0805B1M0E1
RES, THIN FILM, AEC-Q200, 1M, 0805; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 1 Mohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes
RES SMD 1M OHM 0.1% 1/10W 0805
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF-A-0805B1M0E1CT-ND | 8667336P | 8667336 | 84Y4235 | 52Y3194 | CPF-A-0805B1M0E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, Thin Film, Aec-Q200, 1M, 0805; Resistance Holsworthy Te Connectivity | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 1 Mohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | |||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 | Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) | 0805; 0805 [2012 Metric] | Surface Mount Technology (SMT / SMD) | 0805; 0805 (2012 Metric) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |