TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B1K8E

Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1K8ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1K8ETR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1K8ETR-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B1K8ECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B1K8ECT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B1K8ECT-ND
1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CPF-A-0805B1K8E - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF-A-0805B1K8E
Resistors - Chip Resistor - Surface Mount CPF-A-0805B1K8E
RES SMD 1.8K OHM 0.1% 1/10W 0805

RES SMD 1.8K OHM 0.1% 1/10W 0805

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 1712-CPF-A-0805B1K8ETR-ND CPF-A-0805B1K8E
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 (2012 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567495 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Through Hole Resistors - 2019-CF1/4C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers