TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B1K0E1

Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A145299TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145299TR-ND
Chip Resistor - Surface Mount A145299TR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A145299CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145299CT-ND
Chip Resistor - Surface Mount A145299CT-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A145299DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145299DKR-ND
Chip Resistor - Surface Mount A145299DKR-ND
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8667311P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667311P
Surface Mount Resistors 8667311P
TE Connectivity CPF-A-0805B1K0E1

TE Connectivity CPF-A-0805B1K0E1

Supplier's Site
Surface Mount Resistors - 8667311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667311
Surface Mount Resistors 8667311
TE Connectivity CPF-A-0805B1K0E1

TE Connectivity CPF-A-0805B1K0E1

Supplier's Site
Surface Mount Resistors - 1646057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646057
Surface Mount Resistors 1646057
TE Connectivity CPF-A-0805B1K0E1

TE Connectivity CPF-A-0805B1K0E1

Supplier's Site
Res, Thin Film, Aec-Q200, 1K, 0805; Resistance Holsworthy Te Connectivity - 84Y4231 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 1K, 0805; Resistance Holsworthy Te Connectivity
84Y4231
Res, Thin Film, Aec-Q200, 1K, 0805; Resistance Holsworthy Te Connectivity 84Y4231
RES, THIN FILM, AEC-Q200, 1K, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 1K, 0805; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A145299TR-ND 8667311P 8667311 84Y4231
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, Aec-Q200, 1K, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 [2012 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1153FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details