TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B18RE1

Description
RES SMD 18 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 18 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B18RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B18RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B18RE1CT-ND
RES SMD 18 OHM 0.1% 1/10W 0805

RES SMD 18 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B18RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B18RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B18RE1TR-ND
18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 18 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3208 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 18 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3208
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 18 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3208
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 18 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 18 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0805B18RE1CT-ND 52Y3208
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 18 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details