TE Connectivity Surface Mount Resistors CPF-A-0805B18KE1

Description
TE Connectivity CPF-A-0805B18KE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0805B18KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667314
Surface Mount Resistors 8667314
TE Connectivity CPF-A-0805B18KE1

TE Connectivity CPF-A-0805B18KE1

Supplier's Site
Surface Mount Resistors - 1646055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646055
Surface Mount Resistors 1646055
TE Connectivity CPF-A-0805B18KE1

TE Connectivity CPF-A-0805B18KE1

Supplier's Site
Chip Resistor - Surface Mount - CPF-A-0805B18KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0805B18KE1-ND
Chip Resistor - Surface Mount CPF-A-0805B18KE1-ND
18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

18 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 18K, 0805; Resistance Holsworthy Te Connectivity - 84Y4248 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 18K, 0805; Resistance Holsworthy Te Connectivity
84Y4248
Res, Thin Film, Aec-Q200, 18K, 0805; Resistance Holsworthy Te Connectivity 84Y4248
RES, THIN FILM, AEC-Q200, 18K, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 18K, 0805; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8667314 CPF-A-0805B18KE1-ND 84Y4248
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 18K, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers