TE Connectivity Surface Mount Resistors CPF-A-0805B15KE1

Description
TE Connectivity CPF-A-0805B15KE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0805B15KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667298 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667298
Surface Mount Resistors 8667298
TE Connectivity CPF-A-0805B15KE1

TE Connectivity CPF-A-0805B15KE1

Supplier's Site
Surface Mount Resistors - 1646051 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646051
Surface Mount Resistors 1646051
TE Connectivity CPF-A-0805B15KE1

TE Connectivity CPF-A-0805B15KE1

Supplier's Site
Chip Resistor - Surface Mount - CPF-A-0805B15KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0805B15KE1-ND
Chip Resistor - Surface Mount CPF-A-0805B15KE1-ND
15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

15 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 15K, 0805; Resistance Holsworthy Te Connectivity - 84Y4244 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 15K, 0805; Resistance Holsworthy Te Connectivity
84Y4244
Res, Thin Film, Aec-Q200, 15K, 0805; Resistance Holsworthy Te Connectivity 84Y4244
RES, THIN FILM, AEC-Q200, 15K, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 15K, 0805; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8667298 CPF-A-0805B15KE1-ND 84Y4244
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 15K, 0805; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details