TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B150RE1

Description
RES SMD 150 OHM 0.1% 1/10W 0805
Request a Quote Datasheet
Description
RES SMD 150 OHM 0.1% 1/10W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0805B150RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B150RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B150RE1DKR-ND
RES SMD 150 OHM 0.1% 1/10W 0805

RES SMD 150 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B150RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B150RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B150RE1TR-ND
150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

150 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B150RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B150RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B150RE1CT-ND
RES SMD 150 OHM 0.1% 1/10W 0805

RES SMD 150 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Surface Mount Resistors - 8667294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667294
Surface Mount Resistors 8667294
TE Connectivity CPF-A-0805B150RE1

TE Connectivity CPF-A-0805B150RE1

Supplier's Site
Surface Mount Resistors - 1646050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646050
Surface Mount Resistors 1646050
TE Connectivity CPF-A-0805B150RE1

TE Connectivity CPF-A-0805B150RE1

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3205 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3205
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3205
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 150 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 150 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 150R, 0805; Resistance Holsworthy Te Connectivity - 84Y4246 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 150R, 0805; Resistance Holsworthy Te Connectivity
84Y4246
Res, Thin Film, Aec-Q200, 150R, 0805; Resistance Holsworthy Te Connectivity 84Y4246
RES, THIN FILM, AEC-Q200, 150R, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 150R, 0805; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0805B150RE1DKR-ND 8667294 52Y3205 84Y4246
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 150 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity Res, Thin Film, Aec-Q200, 150R, 0805; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD) 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers