TE Connectivity Chip Resistor - Surface Mount CPF-A-0805B13R3E1

Description
13.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
13.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF-A-0805B13R3E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0805B13R3E1-ND
Chip Resistor - Surface Mount CPF-A-0805B13R3E1-ND
13.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.3 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 13R3, 0805; Resistance Holsworthy Te Connectivity - 84Y4243 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 13R3, 0805; Resistance Holsworthy Te Connectivity
84Y4243
Res, Thin Film, Aec-Q200, 13R3, 0805; Resistance Holsworthy Te Connectivity 84Y4243
RES, THIN FILM, AEC-Q200, 13R3, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100VRoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 13R3, 0805; Resistance:13.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 13.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3202 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 13.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3202
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 13.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3202
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 13.3 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 13.3 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF-A-0805B13R3E1-ND 84Y4243 52Y3202
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 13R3, 0805; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 13.3 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 13.3 ohms 13.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details