TE Connectivity Surface Mount Resistors CPF-A-0805B10RE1

Description
TE Connectivity CPF-A-0805B10RE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0805B10RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667276P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667276P
Surface Mount Resistors 8667276P
TE Connectivity CPF-A-0805B10RE1

TE Connectivity CPF-A-0805B10RE1

Supplier's Site
Surface Mount Resistors - 8667276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667276
Surface Mount Resistors 8667276
TE Connectivity CPF-A-0805B10RE1

TE Connectivity CPF-A-0805B10RE1

Supplier's Site
Surface Mount Resistors - 1646045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646045
Surface Mount Resistors 1646045
TE Connectivity CPF-A-0805B10RE1

TE Connectivity CPF-A-0805B10RE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0805B10RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B10RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B10RE1CT-ND
RES SMD 10 OHM 0.1% 1/10W 0805

RES SMD 10 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B10RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B10RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B10RE1TR-ND
10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B10RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B10RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B10RE1DKR-ND
RES SMD 10 OHM 0.1% 1/10W 0805

RES SMD 10 OHM 0.1% 1/10W 0805

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 10R, 0805; Resistance Holsworthy Te Connectivity - 84Y4237 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 10R, 0805; Resistance Holsworthy Te Connectivity
84Y4237
Res, Thin Film, Aec-Q200, 10R, 0805; Resistance Holsworthy Te Connectivity 84Y4237
RES, THIN FILM, AEC-Q200, 10R, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 10R, 0805; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3196 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3196
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3196
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 10 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 10 ohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8667276P 8667276 1712-CPF-A-0805B10RE1CT-ND 84Y4237 52Y3196
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 10R, 0805; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Ohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms 10 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details