TE Connectivity Surface Mount Resistors CPF-A-0805B10KE1

Description
TE Connectivity CPF-A-0805B10KE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0805B10KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667272P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667272P
Surface Mount Resistors 8667272P
TE Connectivity CPF-A-0805B10KE1

TE Connectivity CPF-A-0805B10KE1

Supplier's Site
Surface Mount Resistors - 8667272 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667272
Surface Mount Resistors 8667272
TE Connectivity CPF-A-0805B10KE1

TE Connectivity CPF-A-0805B10KE1

Supplier's Site
Surface Mount Resistors - 1646044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646044
Surface Mount Resistors 1646044
TE Connectivity CPF-A-0805B10KE1

TE Connectivity CPF-A-0805B10KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0805B10KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B10KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B10KE1CT-ND
RES SMD 10K OHM 0.1% 1/10W 0805

RES SMD 10K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B10KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B10KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B10KE1DKR-ND
RES SMD 10K OHM 0.1% 1/10W 0805

RES SMD 10K OHM 0.1% 1/10W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0805B10KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0805B10KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0805B10KE1TR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 10K, 0805; Resistance Holsworthy Te Connectivity - 84Y4236 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 10K, 0805; Resistance Holsworthy Te Connectivity
84Y4236
Res, Thin Film, Aec-Q200, 10K, 0805; Resistance Holsworthy Te Connectivity 84Y4236
RES, THIN FILM, AEC-Q200, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 10K, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:100V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 52Y3195 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
52Y3195
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 52Y3195
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 10 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 10 kohm, 100 mW, 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8667272P 8667272 1712-CPF-A-0805B10KE1CT-ND 84Y4236 52Y3195
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 10K, 0805; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 10 Kohm, 100 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) 0805; 0805 0805; 0805 [2012 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers