91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
91 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 91K OHM 0.1% 1/16W 0603 Product overview: CPF-A-0603B91KE from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0603B91KE can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 1003231-CPF-A-0603B9
Packaging: Cut Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 91k
Composition: Thin Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF-A-0603B91KETR-ND | 52-CPF-A-0603B91KE | 1003231-CPF-A-0603B91KE |
| Product Name | Chip Resistor - Surface Mount | SMD 16W Resistor | Chip Resistor - Surface Mount - CPF-A-0603B91KE |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film | MetalFilm; Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |