TE Connectivity Surface Mount Resistors CPF-A-0603B82KE1

Description
TE Connectivity CPF-A-0603B82KE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B82KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667257 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667257
Surface Mount Resistors 8667257
TE Connectivity CPF-A-0603B82KE1

TE Connectivity CPF-A-0603B82KE1

Supplier's Site
Surface Mount Resistors - 1646040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646040
Surface Mount Resistors 1646040
TE Connectivity CPF-A-0603B82KE1

TE Connectivity CPF-A-0603B82KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0603B82KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B82KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B82KE1TR-ND
82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B82KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B82KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B82KE1CT-ND
RES SMD 82K OHM 0.1% 1/16W 0603

RES SMD 82K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B82KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B82KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B82KE1DKR-ND
RES SMD 82K OHM 0.1% 1/16W 0603

RES SMD 82K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B82KE1
Chip Resistor - Surface Mount CPF-A-0603B82KE1
RES SMD 82K OHM 0.1% 1/16W 0603

RES SMD 82K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 82K, 0603; Resistance Holsworthy Te Connectivity - 84Y4228 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 82K, 0603; Resistance Holsworthy Te Connectivity
84Y4228
Res, Thin Film, Aec-Q200, 82K, 0603; Resistance Holsworthy Te Connectivity 84Y4228
RES, THIN FILM, AEC-Q200, 82K, 0603; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 82K, 0603; Resistance:82kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 82 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 52Y3187 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 82 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
52Y3187
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 82 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 52Y3187
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 82 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 82 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8667257 1712-CPF-A-0603B82KE1TR-ND CPF-A-0603B82KE1 84Y4228 52Y3187
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 82K, 0603; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 82 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details