RES SMD 820 OHM 0.1% 1/16W 0603
RES SMD 820 OHM 0.1% 1/16W 0603
820 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, THIN FILM, AEC-Q200, 820R, 0603; Resistance:820ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 820 OHM 0.1% 1/16W 0603
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF-A-0603B820RE1DKR-ND | 84Y4229 | CPF-A-0603B820RE1 |
| Product Name | Chip Resistor - Surface Mount | Res, Thin Film, Aec-Q200, 820R, 0603; Resistance Holsworthy Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 [1608 Metric] | Surface Mount Technology (SMT / SMD) |
| Resistance Range | 820 ohms | 820 ohms | 820 ohms |