TE Connectivity CPF-A-0603B56KE1
TE Connectivity CPF-A-0603B56KE1
RES SMD 56K OHM 0.1% 1/16W 0603
56 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 56K OHM 0.1% 1/16W 0603
RES SMD 56K OHM 0.1% 1/16W 0603
RES, THIN FILM, AEC-Q200, 56K, 0603; Resistance:56kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8667229 | 1712-CPF-A-0603B56KE1CT-ND | CPF-A-0603B56KE1 | 84Y4220 |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, Aec-Q200, 56K, 0603; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] |
| Standards and Certifications | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use |