51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
51 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
CPF A 0603 51R 0.1% 25PPM 5K RL
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF-A-0603B51RETR-ND | 1111-CPF-A-0603B51RETR-ND |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 |
| Resistance Range | 51 ohms |