TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B47RE1

Description
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0603B47RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B47RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B47RE1TR-ND
47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

47 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B47RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B47RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B47RE1DKR-ND
RES SMD 47 OHM 0.1% 1/16W 0603

RES SMD 47 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B47RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B47RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B47RE1CT-ND
RES SMD 47 OHM 0.1% 1/16W 0603

RES SMD 47 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B47RE1
Chip Resistor - Surface Mount CPF-A-0603B47RE1
RES SMD 47 OHM 0.1% 1/16W 0603

RES SMD 47 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 47R, 0603; Resistance Holsworthy Te Connectivity - 84Y4214 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 47R, 0603; Resistance Holsworthy Te Connectivity
84Y4214
Res, Thin Film, Aec-Q200, 47R, 0603; Resistance Holsworthy Te Connectivity 84Y4214
RES, THIN FILM, AEC-Q200, 47R, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 47R, 0603; Resistance:47ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0603B47RE1TR-ND CPF-A-0603B47RE1 84Y4214
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 47R, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details