TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B36KE1

Description
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF-A-0603B36KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0603B36KE1-ND
Chip Resistor - Surface Mount CPF-A-0603B36KE1-ND
36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

36 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8667178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667178
Surface Mount Resistors 8667178
TE Connectivity CPF-A-0603B36KE1

TE Connectivity CPF-A-0603B36KE1

Supplier's Site
Surface Mount Resistors - 1646013 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646013
Surface Mount Resistors 1646013
TE Connectivity CPF-A-0603B36KE1

TE Connectivity CPF-A-0603B36KE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B36KE1
Chip Resistor - Surface Mount CPF-A-0603B36KE1
RES SMD 36K OHM 0.1% 1/16W 0603

RES SMD 36K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 36K, 0603; Resistance Holsworthy Te Connectivity - 84Y4206 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 36K, 0603; Resistance Holsworthy Te Connectivity
84Y4206
Res, Thin Film, Aec-Q200, 36K, 0603; Resistance Holsworthy Te Connectivity 84Y4206
RES, THIN FILM, AEC-Q200, 36K, 0603; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 36K, 0603; Resistance:36kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF-A-0603B36KE1-ND 8667178 CPF-A-0603B36KE1 84Y4206
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 36K, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567827P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details