RES SMD 30 OHM 0.1% 1/16W 0603 Product overview: CPF-A-0603B30RE1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0603B30RE1 can be used for catalog matching and distributor lookup.
RES SMD 30 OHM 0.1% 1/16W 0603
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 30 OHM 0.1% 1/16W 0603
Win Source Part Number: 1011607-CPF-A-0603B3
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF-A, Neohm
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 1,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 30 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2176216-7
Base Product Number: CPF-A-0603
RES SMD 30 OHM 0.1% 1/16W 0603
RES, THIN FILM, AEC-Q200, 30R, 0603; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CPF-A-0603B30RE1 | 1712-CPF-A-0603B30RE1CT-ND | 1011607-CPF-A-0603B30RE1 | CPF-A-0603B30RE1 | 84Y4199 |
| Product Name | SMD 30 OHM 16W Resistor | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, Aec-Q200, 30R, 0603; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film | Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603; 0603 [1608 Metric] | |
| Resistance Range | 30 ohms | 30 ohms | 30 ohms | 30 ohms | 30 ohms |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | 16 watts | 0.0625 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) |