TE Connectivity Surface Mount Resistors CPF-A-0603B300KE1

Description
TE Connectivity CPF-A-0603B300KE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B300KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667140 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667140
Surface Mount Resistors 8667140
TE Connectivity CPF-A-0603B300KE1

TE Connectivity CPF-A-0603B300KE1

Supplier's Site
Surface Mount Resistors - 1646005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646005
Surface Mount Resistors 1646005
TE Connectivity CPF-A-0603B300KE1

TE Connectivity CPF-A-0603B300KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0603B300KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B300KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B300KE1DKR-ND
RES SMD 300K OHM 0.1% 1/16W 0603

RES SMD 300K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B300KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B300KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B300KE1TR-ND
300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B300KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B300KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B300KE1CT-ND
RES SMD 300K OHM 0.1% 1/16W 0603

RES SMD 300K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B300KE1
Chip Resistor - Surface Mount CPF-A-0603B300KE1
RES SMD 300K OHM 0.1% 1/16W 0603

RES SMD 300K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 300K, 0603; Resistance Holsworthy Te Connectivity - 84Y4200 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 300K, 0603; Resistance Holsworthy Te Connectivity
84Y4200
Res, Thin Film, Aec-Q200, 300K, 0603; Resistance Holsworthy Te Connectivity 84Y4200
RES, THIN FILM, AEC-Q200, 300K, 0603; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 300K, 0603; Resistance:300kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8667140 1712-CPF-A-0603B300KE1DKR-ND CPF-A-0603B300KE1 84Y4200
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 300K, 0603; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details