TE Connectivity Surface Mount Resistors CPF-A-0603B2K0E1

Description
TE Connectivity CPF-A-0603B2K0E1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B2K0E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667125P
Surface Mount Resistors 8667125P
TE Connectivity CPF-A-0603B2K0E1

TE Connectivity CPF-A-0603B2K0E1

Supplier's Site
Surface Mount Resistors - 1646000 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1646000
Surface Mount Resistors 1646000
TE Connectivity CPF-A-0603B2K0E1

TE Connectivity CPF-A-0603B2K0E1

Supplier's Site
SMD 16W Resistor - 52-CPF-A-0603B2K0E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CPF-A-0603B2K0E1
SMD 16W Resistor 52-CPF-A-0603B2K0E1
RES SMD 2K OHM 0.1% 1/16W 0603 Product overview: CPF-A-0603B2K0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0603B2K0E1 can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 0.1% 1/16W 0603 Product overview: CPF-A-0603B2K0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0603B2K0E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B2K0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B2K0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B2K0E1CT-ND
RES SMD 2K OHM 0.1% 1/16W 0603

RES SMD 2K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B2K0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B2K0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B2K0E1TR-ND
2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B2K0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B2K0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B2K0E1DKR-ND
RES SMD 2K OHM 0.1% 1/16W 0603

RES SMD 2K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 2K, 0603; Resistance Holsworthy Te Connectivity - 84Y4181 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 2K, 0603; Resistance Holsworthy Te Connectivity
84Y4181
Res, Thin Film, Aec-Q200, 2K, 0603; Resistance Holsworthy Te Connectivity 84Y4181
RES, THIN FILM, AEC-Q200, 2K, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 2K, 0603; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B2K0E1
Chip Resistor - Surface Mount CPF-A-0603B2K0E1
RES SMD 2K OHM 0.1% 1/16W 0603

RES SMD 2K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8667125P 1646000 52-CPF-A-0603B2K0E1 1712-CPF-A-0603B2K0E1CT-ND 84Y4181 CPF-A-0603B2K0E1
Product Name Surface Mount Resistors Surface Mount Resistors SMD 16W Resistor Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 2K, 0603; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip); Thin Film Thin film Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 16 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details