TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B27KE1

Description
RES SMD 27K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 27K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0603B27KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B27KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B27KE1DKR-ND
RES SMD 27K OHM 0.1% 1/16W 0603

RES SMD 27K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B27KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B27KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B27KE1TR-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B27KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B27KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B27KE1CT-ND
RES SMD 27K OHM 0.1% 1/16W 0603

RES SMD 27K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 27K, 0603; Resistance Holsworthy Te Connectivity - 84Y4194 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 27K, 0603; Resistance Holsworthy Te Connectivity
84Y4194
Res, Thin Film, Aec-Q200, 27K, 0603; Resistance Holsworthy Te Connectivity 84Y4194
RES, THIN FILM, AEC-Q200, 27K, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 27K, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 52Y3153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
52Y3153
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 52Y3153
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 27 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 27 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B27KE1
Chip Resistor - Surface Mount CPF-A-0603B27KE1
RES SMD 27K OHM 0.1% 1/16W 0603

RES SMD 27K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0603B27KE1DKR-ND 84Y4194 52Y3153 CPF-A-0603B27KE1
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 27K, 0603; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 27 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD393JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details