TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B22RE1

Description
RES SMD 22 OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 22 OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0603B22RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B22RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B22RE1DKR-ND
RES SMD 22 OHM 0.1% 1/16W 0603

RES SMD 22 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B22RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B22RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B22RE1CT-ND
RES SMD 22 OHM 0.1% 1/16W 0603

RES SMD 22 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B22RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B22RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B22RE1TR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B22RE1
Chip Resistor - Surface Mount CPF-A-0603B22RE1
RES SMD 22 OHM 0.1% 1/16W 0603

RES SMD 22 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 52Y3149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
52Y3149
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 52Y3149
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 22 ohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 22 ohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 22R, 0603; Resistance Holsworthy Te Connectivity - 84Y4190 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 22R, 0603; Resistance Holsworthy Te Connectivity
84Y4190
Res, Thin Film, Aec-Q200, 22R, 0603; Resistance Holsworthy Te Connectivity 84Y4190
RES, THIN FILM, AEC-Q200, 22R, 0603; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 22R, 0603; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0603B22RE1DKR-ND CPF-A-0603B22RE1 52Y3149 84Y4190
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 22 Ohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, Thin Film, Aec-Q200, 22R, 0603; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers