TE Connectivity Surface Mount Resistors CPF-A-0603B20RE1

Description
TE Connectivity CPF-A-0603B20RE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B20RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667106 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667106
Surface Mount Resistors 8667106
TE Connectivity CPF-A-0603B20RE1

TE Connectivity CPF-A-0603B20RE1

Supplier's Site
Surface Mount Resistors - 1645993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645993
Surface Mount Resistors 1645993
TE Connectivity CPF-A-0603B20RE1

TE Connectivity CPF-A-0603B20RE1

Supplier's Site
Chip Resistor - Surface Mount - A145297TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145297TR-ND
Chip Resistor - Surface Mount A145297TR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A145297DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145297DKR-ND
Chip Resistor - Surface Mount A145297DKR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A145297CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A145297CT-ND
Chip Resistor - Surface Mount A145297CT-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 20R, 0603; Resistance Holsworthy Te Connectivity - 84Y4186 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 20R, 0603; Resistance Holsworthy Te Connectivity
84Y4186
Res, Thin Film, Aec-Q200, 20R, 0603; Resistance Holsworthy Te Connectivity 84Y4186
RES, THIN FILM, AEC-Q200, 20R, 0603; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 20R, 0603; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8667106 A145297TR-ND 84Y4186
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 20R, 0603; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details