TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B20KE1

Description
RES SMD 20K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 20K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0603B20KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B20KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B20KE1CT-ND
RES SMD 20K OHM 0.1% 1/16W 0603

RES SMD 20K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B20KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B20KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B20KE1DKR-ND
RES SMD 20K OHM 0.1% 1/16W 0603

RES SMD 20K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B20KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B20KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B20KE1TR-ND
20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8667096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667096
Surface Mount Resistors 8667096
TE Connectivity CPF-A-0603B20KE1

TE Connectivity CPF-A-0603B20KE1

Supplier's Site
Surface Mount Resistors - 8667096P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667096P
Surface Mount Resistors 8667096P
TE Connectivity CPF-A-0603B20KE1

TE Connectivity CPF-A-0603B20KE1

Supplier's Site
Surface Mount Resistors - 1645992 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645992
Surface Mount Resistors 1645992
TE Connectivity CPF-A-0603B20KE1

TE Connectivity CPF-A-0603B20KE1

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 52Y3144 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
52Y3144
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 52Y3144
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 20 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 20 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B20KE1
Chip Resistor - Surface Mount CPF-A-0603B20KE1
RES SMD 20K OHM 0.1% 1/16W 0603

RES SMD 20K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0603B20KE1CT-ND 8667096 8667096P 52Y3144 CPF-A-0603B20KE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 20 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 499 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details