TE Connectivity Surface Mount Resistors CPF-A-0603B1K2E1

Description
TE Connectivity CPF-A-0603B1K2E1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B1K2E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667083
Surface Mount Resistors 8667083
TE Connectivity CPF-A-0603B1K2E1

TE Connectivity CPF-A-0603B1K2E1

Supplier's Site
Surface Mount Resistors - 8667083P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667083P
Surface Mount Resistors 8667083P
TE Connectivity CPF-A-0603B1K2E1

TE Connectivity CPF-A-0603B1K2E1

Supplier's Site
Surface Mount Resistors - 1645986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645986
Surface Mount Resistors 1645986
TE Connectivity CPF-A-0603B1K2E1

TE Connectivity CPF-A-0603B1K2E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0603B1K2E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B1K2E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B1K2E1TR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B1K2E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B1K2E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B1K2E1DKR-ND
RES SMD 1.2K OHM 0.1% 1/16W 0603

RES SMD 1.2K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B1K2E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B1K2E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B1K2E1CT-ND
RES SMD 1.2K OHM 0.1% 1/16W 0603

RES SMD 1.2K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 1.2 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 52Y3122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 1.2 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
52Y3122
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 1.2 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 52Y3122
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 1.2 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 1.2 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B1K2E1
Chip Resistor - Surface Mount CPF-A-0603B1K2E1
RES SMD 1.2K OHM 0.1% 1/16W 0603

RES SMD 1.2K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 8667083 8667083P 1712-CPF-A-0603B1K2E1TR-ND 52Y3122 CPF-A-0603B1K2E1
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 1.2 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Resistance Range 1200 ohms
Power Rating 0.0630 watts 0.0630 watts 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers