TE Connectivity Surface Mount Resistors CPF-A-0603B1K0E1

Description
TE Connectivity CPF-A-0603B1K0E1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B1K0E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667024 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667024
Surface Mount Resistors 8667024
TE Connectivity CPF-A-0603B1K0E1

TE Connectivity CPF-A-0603B1K0E1

Supplier's Site
Surface Mount Resistors - 8667024P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667024P
Surface Mount Resistors 8667024P
TE Connectivity CPF-A-0603B1K0E1

TE Connectivity CPF-A-0603B1K0E1

Supplier's Site
Surface Mount Resistors - 1645984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645984
Surface Mount Resistors 1645984
TE Connectivity CPF-A-0603B1K0E1

TE Connectivity CPF-A-0603B1K0E1

Supplier's Site
SMD 16W Resistor - 52-CPF-A-0603B1K0E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CPF-A-0603B1K0E1
SMD 16W Resistor 52-CPF-A-0603B1K0E1
RES SMD 1K OHM 0.1% 1/16W 0603 Product overview: CPF-A-0603B1K0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0603B1K0E1 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 0.1% 1/16W 0603 Product overview: CPF-A-0603B1K0E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF-A-0603B1K0E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B1K0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B1K0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B1K0E1CT-ND
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B1K0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B1K0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B1K0E1TR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B1K0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B1K0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B1K0E1DKR-ND
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1315025-CPF-A-0603B1K0E1
Resistors - Chip Resistor - Surface Mount 1315025-CPF-A-0603B1K0E1
Win Source Part Number: 1315025-CPF-A-0603B1 K0E1 Category: Resistors>Chip Resistor - Surface Mount Series: CPF-A, Neohm Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: CPF-A-0603

Win Source Part Number: 1315025-CPF-A-0603B1K0E1
Category: Resistors>Chip Resistor - Surface Mount
Series: CPF-A, Neohm
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: CPF-A-0603

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 1K, 0603; Resistance Holsworthy Te Connectivity - 84Y4162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 1K, 0603; Resistance Holsworthy Te Connectivity
84Y4162
Res, Thin Film, Aec-Q200, 1K, 0603; Resistance Holsworthy Te Connectivity 84Y4162
RES, THIN FILM, AEC-Q200, 1K, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 1K, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B1K0E1
Chip Resistor - Surface Mount CPF-A-0603B1K0E1
RES SMD 1K OHM 0.1% 1/16W 0603

RES SMD 1K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 8667024 8667024P 52-CPF-A-0603B1K0E1 1712-CPF-A-0603B1K0E1CT-ND 1315025-CPF-A-0603B1K0E1 84Y4162 CPF-A-0603B1K0E1
Product Name Surface Mount Resistors Surface Mount Resistors SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 1K, 0603; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 (1608 Metric) 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 16 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Through Hole Resistors - 1722169 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details