TE Connectivity Surface Mount Resistors CPF-A-0603B14KE1

Description
TE Connectivity CPF-A-0603B14KE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B14KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8667061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667061
Surface Mount Resistors 8667061
TE Connectivity CPF-A-0603B14KE1

TE Connectivity CPF-A-0603B14KE1

Supplier's Site
Surface Mount Resistors - 1645977 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645977
Surface Mount Resistors 1645977
TE Connectivity CPF-A-0603B14KE1

TE Connectivity CPF-A-0603B14KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0603B14KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B14KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B14KE1DKR-ND
RES SMD 14K OHM 0.1% 1/16W 0603

RES SMD 14K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B14KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B14KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B14KE1CT-ND
RES SMD 14K OHM 0.1% 1/16W 0603

RES SMD 14K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B14KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B14KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B14KE1TR-ND
14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

14 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B14KE1
Chip Resistor - Surface Mount CPF-A-0603B14KE1
RES SMD 14K OHM 0.1% 1/16W 0603

RES SMD 14K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 14K, 0603; Resistance Holsworthy Te Connectivity - 84Y4175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 14K, 0603; Resistance Holsworthy Te Connectivity
84Y4175
Res, Thin Film, Aec-Q200, 14K, 0603; Resistance Holsworthy Te Connectivity 84Y4175
RES, THIN FILM, AEC-Q200, 14K, 0603; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 14K, 0603; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8667061 1712-CPF-A-0603B14KE1DKR-ND CPF-A-0603B14KE1 84Y4175
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 14K, 0603; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details