TE Connectivity Surface Mount Resistors CPF-A-0603B120RE1

Description
TE Connectivity CPF-A-0603B120RE1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0603B120RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1645975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645975
Surface Mount Resistors 1645975
TE Connectivity CPF-A-0603B120RE1

TE Connectivity CPF-A-0603B120RE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0603B120RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B120RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B120RE1DKR-ND
RES SMD 120 OHM 0.1% 1/16W 0603

RES SMD 120 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B120RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B120RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B120RE1TR-ND
120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

120 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B120RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B120RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B120RE1CT-ND
RES SMD 120 OHM 0.1% 1/16W 0603

RES SMD 120 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B120RE1
Chip Resistor - Surface Mount CPF-A-0603B120RE1
RES SMD 120 OHM 0.1% 1/16W 0603

RES SMD 120 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, Thin Film, Aec-Q200, 120R, 0603; Resistance Holsworthy Te Connectivity - 84Y4174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 120R, 0603; Resistance Holsworthy Te Connectivity
84Y4174
Res, Thin Film, Aec-Q200, 120R, 0603; Resistance Holsworthy Te Connectivity 84Y4174
RES, THIN FILM, AEC-Q200, 120R, 0603; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 120R, 0603; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1645975 1712-CPF-A-0603B120RE1DKR-ND CPF-A-0603B120RE1 84Y4174
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 120R, 0603; Resistance Holsworthy Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers