TE Connectivity Chip Resistor - Surface Mount CPF-A-0603B10RE1

Description
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0603B10RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B10RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B10RE1TR-ND
10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B10RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B10RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B10RE1DKR-ND
RES SMD 10 OHM 0.1% 1/16W 0603

RES SMD 10 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0603B10RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0603B10RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0603B10RE1CT-ND
RES SMD 10 OHM 0.1% 1/16W 0603

RES SMD 10 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 8667049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667049
Surface Mount Resistors 8667049
TE Connectivity CPF-A-0603B10RE1

TE Connectivity CPF-A-0603B10RE1

Supplier's Site
Res, Thin Film, Aec-Q200, 10R, 0603; Resistance Holsworthy Te Connectivity - 84Y4167 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 10R, 0603; Resistance Holsworthy Te Connectivity
84Y4167
Res, Thin Film, Aec-Q200, 10R, 0603; Resistance Holsworthy Te Connectivity 84Y4167
RES, THIN FILM, AEC-Q200, 10R, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 10R, 0603; Resistance:10ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF-A-0603B10RE1
Chip Resistor - Surface Mount CPF-A-0603B10RE1
RES SMD 10 OHM 0.1% 1/16W 0603

RES SMD 10 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0603B10RE1TR-ND 8667049 84Y4167 CPF-A-0603B10RE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, Aec-Q200, 10R, 0603; Resistance Holsworthy Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers