TE Connectivity CPF-A-0603B10KE1
TE Connectivity CPF-A-0603B10KE1
TE Connectivity CPF-A-0603B10KE1
10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES SMD 10K OHM 0.1% 1/16W 0603
RES SMD 10K OHM 0.1% 1/16W 0603
RES SMD 10K OHM 0.1% 1/16W 0603
RES SMD 10K OHM 0.1% 1/16W 0603
RES, 10K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CPF-A Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
RES, THIN FILM, AEC-Q200, 10K, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:50V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 8667030P | 8667030 | 1712-CPF-A-0603B10KE1TR-ND | CPF-A-0603B10KE1 | CPF-A-0603B10KE1 | 17AH8856 | 84Y4166 |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 10K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Holsworthy Te Connectivity | Res, Thin Film, Aec-Q200, 10K, 0603; Resistance Holsworthy Te Connectivity |
| Technology / Construction | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603; 0603 | 0603; 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD) | 0603 | 0603; 0603 [1608 Metric] |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 16 watts | 0.0630 watts | 0.0625 watts | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |