RES SMD 100K OHM 0.1% 1/16W 0603
RES SMD 100K OHM 0.1% 1/16W 0603
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 100 kohm, 62.5 mW, 0.1%, 50 V RoHS Compliant: Yes
RES SMD 100K OHM 0.1% 1/16W 0603
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF-A-0603B100KE1DKR-ND | 52Y3127 | CPF-A-0603B100KE1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 100 Kohm, 62.5 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |