TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B7K32E1

Description
7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF-A-0402B7K32E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF-A-0402B7K32E1-ND
Chip Resistor - Surface Mount CPF-A-0402B7K32E1-ND
7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

7.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8667014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8667014
Surface Mount Resistors 8667014
TE Connectivity CPF-A-0402B7K32E1

TE Connectivity CPF-A-0402B7K32E1

Supplier's Site
Surface Mount Resistors - 1645965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645965
Surface Mount Resistors 1645965
TE Connectivity CPF-A-0402B7K32E1

TE Connectivity CPF-A-0402B7K32E1

Supplier's Site
Res, Thin Film, Aec-Q200, 7K32, 0402; Resistance Holsworthy Te Connectivity - 84Y4157 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 7K32, 0402; Resistance Holsworthy Te Connectivity
84Y4157
Res, Thin Film, Aec-Q200, 7K32, 0402; Resistance Holsworthy Te Connectivity 84Y4157
RES, THIN FILM, AEC-Q200, 7K32, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 7K32, 0402; Resistance:7.32kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF-A-0402B7K32E1-ND 8667014 84Y4157
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, Aec-Q200, 7K32, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details