TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B51KE1

Description
RES SMD 51K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 51K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B51KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B51KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B51KE1DKR-ND
RES SMD 51K OHM 0.1% 1/16W 0402

RES SMD 51K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B51KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B51KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B51KE1TR-ND
51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

51 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B51KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B51KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B51KE1CT-ND
RES SMD 51K OHM 0.1% 1/16W 0402

RES SMD 51K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 51K, 0402; Resistance Holsworthy Te Connectivity - 84Y4150 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 51K, 0402; Resistance Holsworthy Te Connectivity
84Y4150
Res, Thin Film, Aec-Q200, 51K, 0402; Resistance Holsworthy Te Connectivity 84Y4150
RES, THIN FILM, AEC-Q200, 51K, 0402; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 51K, 0402; Resistance:51kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0402B51KE1DKR-ND 84Y4150
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 51K, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data