TE Connectivity Surface Mount Resistors CPF-A-0402B49R9E1

Description
TE Connectivity CPF-A-0402B49R9E1
Request a Quote Datasheet
Description
TE Connectivity CPF-A-0402B49R9E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1645951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645951
Surface Mount Resistors 1645951
TE Connectivity CPF-A-0402B49R9E1

TE Connectivity CPF-A-0402B49R9E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF-A-0402B49R9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B49R9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B49R9E1DKR-ND
RES SMD 49.9 OHM 0.1% 1/16W 0402

RES SMD 49.9 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B49R9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B49R9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B49R9E1TR-ND
49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B49R9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B49R9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B49R9E1CT-ND
RES SMD 49.9 OHM 0.1% 1/16W 0402

RES SMD 49.9 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 49R9, 0402; Resistance Holsworthy Te Connectivity - 84Y4148 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 49R9, 0402; Resistance Holsworthy Te Connectivity
84Y4148
Res, Thin Film, Aec-Q200, 49R9, 0402; Resistance Holsworthy Te Connectivity 84Y4148
RES, THIN FILM, AEC-Q200, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 49R9, 0402; Resistance:49.9ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 52Y3107 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
52Y3107
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 52Y3107
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 49.9 ohm, 62.5 mW, 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 49.9 ohm, 62.5 mW, 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1645951 1712-CPF-A-0402B49R9E1DKR-ND 84Y4148 52Y3107
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 49R9, 0402; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 49.9 Ohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details