TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B49K9E1

Description
RES SMD 49.9KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 49.9KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B49K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B49K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B49K9E1CT-ND
RES SMD 49.9KOHM 0.1% 1/16W 0402

RES SMD 49.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B49K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B49K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B49K9E1DKR-ND
RES SMD 49.9KOHM 0.1% 1/16W 0402

RES SMD 49.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B49K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B49K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B49K9E1TR-ND
49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

49.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 49K9, 0402; Resistance Holsworthy Te Connectivity - 84Y4147 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 49K9, 0402; Resistance Holsworthy Te Connectivity
84Y4147
Res, Thin Film, Aec-Q200, 49K9, 0402; Resistance Holsworthy Te Connectivity 84Y4147
RES, THIN FILM, AEC-Q200, 49K9, 0402; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 49K9, 0402; Resistance:49.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0402B49K9E1CT-ND 84Y4147
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 49K9, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD7873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1614947-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6650 ohms
View Details
3 suppliers