TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B24K9E1

Description
RES SMD 24.9KOHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 24.9KOHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B24K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B24K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B24K9E1CT-ND
RES SMD 24.9KOHM 0.1% 1/16W 0402

RES SMD 24.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B24K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B24K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B24K9E1DKR-ND
RES SMD 24.9KOHM 0.1% 1/16W 0402

RES SMD 24.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B24K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B24K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B24K9E1TR-ND
24.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

24.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8666920P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8666920P
Surface Mount Resistors 8666920P
TE Connectivity CPF-A-0402B24K9E1

TE Connectivity CPF-A-0402B24K9E1

Supplier's Site
Surface Mount Resistors - 8666920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8666920
Surface Mount Resistors 8666920
TE Connectivity CPF-A-0402B24K9E1

TE Connectivity CPF-A-0402B24K9E1

Supplier's Site
Surface Mount Resistors - 1645936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645936
Surface Mount Resistors 1645936
TE Connectivity CPF-A-0402B24K9E1

TE Connectivity CPF-A-0402B24K9E1

Supplier's Site
Res, Thin Film, Aec-Q200, 24K9, 0402; Resistance Holsworthy Te Connectivity - 84Y4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 24K9, 0402; Resistance Holsworthy Te Connectivity
84Y4135
Res, Thin Film, Aec-Q200, 24K9, 0402; Resistance Holsworthy Te Connectivity 84Y4135
RES, THIN FILM, AEC-Q200, 24K9, 0402; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 24K9, 0402; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0402B24K9E1CT-ND 8666920P 8666920 84Y4135
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, Thin Film, Aec-Q200, 24K9, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details