TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B200RE1

Description
RES SMD 200 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 200 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B200RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B200RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B200RE1CT-ND
RES SMD 200 OHM 0.1% 1/16W 0402

RES SMD 200 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B200RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B200RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B200RE1TR-ND
200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 8666917 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8666917
Surface Mount Resistors 8666917
TE Connectivity CPF-A-0402B200RE1

TE Connectivity CPF-A-0402B200RE1

Supplier's Site
Surface Mount Resistors - 1645930 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645930
Surface Mount Resistors 1645930
TE Connectivity CPF-A-0402B200RE1

TE Connectivity CPF-A-0402B200RE1

Supplier's Site
Res, Thin Film, Aec-Q200, 200R, 0402; Resistance Holsworthy Te Connectivity - 84Y4132 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 200R, 0402; Resistance Holsworthy Te Connectivity
84Y4132
Res, Thin Film, Aec-Q200, 200R, 0402; Resistance Holsworthy Te Connectivity 84Y4132
RES, THIN FILM, AEC-Q200, 200R, 0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 200R, 0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0402B200RE1CT-ND 8666917 84Y4132
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, Thin Film, Aec-Q200, 200R, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details