TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B1K0E1

Description
RES SMD 1K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 1K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B1K0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B1K0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B1K0E1DKR-ND
RES SMD 1K OHM 0.1% 1/16W 0402

RES SMD 1K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B1K0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B1K0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B1K0E1TR-ND
1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B1K0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B1K0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B1K0E1CT-ND
RES SMD 1K OHM 0.1% 1/16W 0402

RES SMD 1K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 1K, 0402; Resistance Holsworthy Te Connectivity - 84Y4114 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 1K, 0402; Resistance Holsworthy Te Connectivity
84Y4114
Res, Thin Film, Aec-Q200, 1K, 0402; Resistance Holsworthy Te Connectivity 84Y4114
RES, THIN FILM, AEC-Q200, 1K, 0402; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 1K, 0402; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0402B1K0E1DKR-ND 84Y4114
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 1K, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1132FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers