TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B16K9E1

Description
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B16K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B16K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B16K9E1TR-ND
16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B16K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B16K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B16K9E1DKR-ND
RES SMD 16.9KOHM 0.1% 1/16W 0402

RES SMD 16.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B16K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B16K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B16K9E1CT-ND
RES SMD 16.9KOHM 0.1% 1/16W 0402

RES SMD 16.9KOHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 16K9, 0402; Resistance Holsworthy Te Connectivity - 84Y4126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 16K9, 0402; Resistance Holsworthy Te Connectivity
84Y4126
Res, Thin Film, Aec-Q200, 16K9, 0402; Resistance Holsworthy Te Connectivity 84Y4126
RES, THIN FILM, AEC-Q200, 16K9, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 16K9, 0402; Resistance:16.9kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF-A-0402B16K9E1TR-ND 84Y4126
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 16K9, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details