TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B100RE1

Description
RES SMD 100 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B100RE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B100RE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B100RE1CT-ND
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B100RE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B100RE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B100RE1TR-ND
100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B100RE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B100RE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B100RE1DKR-ND
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Surface Mount Resistors - 8666872P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8666872P
Surface Mount Resistors 8666872P
TE Connectivity CPF-A-0402B100RE1

TE Connectivity CPF-A-0402B100RE1

Supplier's Site
Surface Mount Resistors - 8666872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8666872
Surface Mount Resistors 8666872
TE Connectivity CPF-A-0402B100RE1

TE Connectivity CPF-A-0402B100RE1

Supplier's Site
Surface Mount Resistors - 1645919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1645919
Surface Mount Resistors 1645919
TE Connectivity CPF-A-0402B100RE1

TE Connectivity CPF-A-0402B100RE1

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CPF-A-0402B100RE1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CPF-A-0402B100RE1
Resistors - Chip Resistor - Surface Mount CPF-A-0402B100RE1
RES SMD 100 OHM 0.1% 1/16W 0402

RES SMD 100 OHM 0.1% 1/16W 0402

Supplier's Site
Res, Thin Film, Aec-Q200, 100R, 0402; Resistance Holsworthy Te Connectivity - 84Y4122 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 100R, 0402; Resistance Holsworthy Te Connectivity
84Y4122
Res, Thin Film, Aec-Q200, 100R, 0402; Resistance Holsworthy Te Connectivity 84Y4122
RES, THIN FILM, AEC-Q200, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 100R, 0402; Resistance:100ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF-A-0402B100RE1CT-ND 8666872P 8666872 CPF-A-0402B100RE1 84Y4122
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Resistors - Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 100R, 0402; Resistance Holsworthy Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data