TE Connectivity Chip Resistor - Surface Mount CPF-A-0402B100KE1

Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF-A-0402B100KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B100KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B100KE1TR-ND
100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B100KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B100KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B100KE1DKR-ND
RES SMD 100K OHM 0.1% 1/16W 0402

RES SMD 100K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF-A-0402B100KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF-A-0402B100KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF-A-0402B100KE1CT-ND
RES SMD 100K OHM 0.1% 1/16W 0402

RES SMD 100K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, Thin Film, Aec-Q200, 100K, 0402; Resistance Holsworthy Te Connectivity - 84Y4121 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Aec-Q200, 100K, 0402; Resistance Holsworthy Te Connectivity
84Y4121
Res, Thin Film, Aec-Q200, 100K, 0402; Resistance Holsworthy Te Connectivity 84Y4121
RES, THIN FILM, AEC-Q200, 100K, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

RES, THIN FILM, AEC-Q200, 100K, 0402; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:25VRoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity - 52Y3080 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
52Y3080
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity 52Y3080
Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 100 kohm, 62.5 mW, 0.1%, 25 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 CPF-A Series, 100 kohm, 62.5 mW, 0.1%, 25 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF-A-0402B100KE1TR-ND 84Y4121 52Y3080
Product Name Chip Resistor - Surface Mount Res, Thin Film, Aec-Q200, 100K, 0402; Resistance Holsworthy Te Connectivity Surface Mount Chip Resistor, Thin Film, Aec-Q200 Cpf-A Series, 100 Kohm, 62.5 Mw, 0.1%, 25 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers